United Technologies Corporation Signaling Device Transformer 598Y

Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 20/30/30 VA POWER RATING 240 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
Datasheet
Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 20/30/30 VA POWER RATING 240 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 598Y - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
598Y
Signaling Device Transformer 598Y
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 20/30/30 VA POWER RATING 240 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING 590 MODEL
  • CLASS 2 TYPE
  • 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • OUTLET BOX/SURFACE MOUNTING
  • 20/30/30 VA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 8/16/24 V SECONDARY VOLTAGE
  • 3 TAP(S)
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
  • 590 MODEL
Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 25511828 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
25511828
Transformer/Yoke PC Board Mount 25511828
SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 20VA, 16V 30VA, AND 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY

SIGNALING TRANSFORMER, 240V AC PRIMARY, 8V 20VA, 16V 30VA, AND 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Transformers Power Transformers
Product Number 598Y 25511828
Product Name Signaling Device Transformer Transformer/Yoke PC Board Mount
Category Signal
Mounting Outlet Box/Surface
Standards CSA; UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-220U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497A-A7-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details