TRANSFORMER CONTROL 25VA 240/480V-24V
TRANSFORMER CONTROL, 25 VA ,240/480 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 17B2712 | 57402583 |
| Product Name | Transformer Control 25Va 240/480V-24V Square D By Schneider Electric | Control Transformer |
| Input Voltage | 480 volts |