United Technologies Corporation Signaling Device Transformer 88-50

Description
3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 25/50 VA POWER RATING 120 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet
Description
3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 25/50 VA POWER RATING 120 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 88-50 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
88-50
Signaling Device Transformer 88-50
3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 25/50 VA POWER RATING 120 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
  • 3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL APPROVAL
  • SURFACE MOUNTING
  • 25/50 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 2 TAP(S)
  • 88 MODEL
Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 25510771 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
25510771
Transformer/Yoke PC Board Mount 25510771
TRANSFORMER, 88 SERIES, 120 VAC PRIMARY VOLTAGE, 12VAC, 25VA OR 24 VAC, 50VA SECONDARY, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 88 SERIES, 120 VAC PRIMARY VOLTAGE, 12VAC, 25VA OR 24 VAC, 50VA SECONDARY, SURFACE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Transformers Power Transformers
Product Number 88-50 25510771
Product Name Signaling Device Transformer Transformer/Yoke PC Board Mount
Category Signal
Mounting Surface
Standards UL
Unlock Full Specs
to access all available technical data