VOLTAGE TRANSFORMER, 240V, 750VA, 60HZ; Input Voltage:120V, 240V; Output Voltage:24V; Power Rating:750VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
120 X 240 INPUT VOLT, 12/24 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 19C7540 | 57289133 |
| Product Name | Voltage Transformer, 240V, 750Va, 60Hz; Input Voltage Square D By Schneider Electric | Dry Transformer |
| Operating Frequency | 60 Hz |