United Technologies Corporation Signaling Device Transformer 598

Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) INCLUDES SCREW TERMINAL APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING SERIES 590, CLASS 2 MODEL
Datasheet
Description
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) INCLUDES SCREW TERMINAL APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING SERIES 590, CLASS 2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 598 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
598
Signaling Device Transformer 598
CLASS 2 TYPE 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY VOLTAGE 8/16/24 V SECONDARY VOLTAGE 3 TAP(S) INCLUDES SCREW TERMINAL APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING SERIES 590, CLASS 2 MODEL
  • CLASS 2 TYPE
  • 2-1/4 INCH W X 2-15/16 INCH D X 2-1/8 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • OUTLET BOX/SURFACE MOUNTING
  • 20/30/30 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 8/16/24 V SECONDARY VOLTAGE
  • 3 TAP(S)
  • INCLUDES SCREW TERMINAL
  • APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
  • SERIES 590, CLASS 2 MODEL
Supplier's Site Datasheet
Transformer; Signaling; Chassis; Pri: 120 VAC; Sec: 8, 16, 24 VAC; 20-30 VA - 70016603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer; Signaling; Chassis; Pri: 120 VAC; Sec: 8, 16, 24 VAC; 20-30 VA
70016603
Transformer; Signaling; Chassis; Pri: 120 VAC; Sec: 8, 16, 24 VAC; 20-30 VA 70016603
Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz operation and are supplied with a grounding wire and are suitable for installation in both plastic and metal boxes. Applications: 596 series ideal for standard doorbells and chimes; 592 series ideal for commercial and residential use; 589 and 599 series offer high power for long wire runs or for applications requiring greater power such as door openers. Ideal for large apartments and building elevators. 88 series for all large commercial and industrial signaling installations. Class 2 signaling transformers low voltage.

Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating
The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz operation and are supplied with a grounding wire and are suitable for installation in both plastic and metal boxes. Applications: 596 series ideal for standard doorbells and chimes; 592 series ideal for commercial and residential use; 589 and 599 series offer high power for long wire runs or for applications requiring greater power such as door openers. Ideal for large apartments and building elevators. 88 series for all large commercial and industrial signaling installations.
Class 2 signaling transformers low voltage.

Supplier's Site
Transformer/Yoke PC Board Mount - 25511824 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
25511824
Transformer/Yoke PC Board Mount 25511824
SIGNALING TRANSFORMER, 120V AC PRIMARY, 8V 20VA, 16V 30VA, OR 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY

SIGNALING TRANSFORMER, 120V AC PRIMARY, 8V 20VA, 16V 30VA, OR 24V 30VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc. Radwell International
Product Category Transformers Transformers Power Transformers
Product Number 598 70016603 25511824
Product Name Signaling Device Transformer Transformer; Signaling; Chassis; Pri: 120 VAC; Sec: 8, 16, 24 VAC; 20-30 VA Transformer/Yoke PC Board Mount
Category Signal
Mounting Outlet Box/Surface
Standards CSA; UL CSA; UL
Input Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A9-M11-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 500 VA
View Details
Transformers - Power Transformers - 1182T30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-40X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
6 suppliers