Schneider Electric Dry Transformer 50SV1A

Description
GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 57294688 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57294688
Dry Transformer 57294688
GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Transformer, 240V, 50Va, 60Hz; Input Voltage Square D By Schneider Electric - 81C1349 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 240V, 50Va, 60Hz; Input Voltage Square D By Schneider Electric
81C1349
Voltage Transformer, 240V, 50Va, 60Hz; Input Voltage Square D By Schneider Electric 81C1349
VOLTAGE TRANSFORMER, 240V, 50VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:50VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 240V, 50VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:240V; Power Rating:50VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57294688 81C1349
Product Name Dry Transformer Voltage Transformer, 240V, 50Va, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-1200 HPH5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A14-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 3000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details