Wurth Elektronik GmbH & Co. KG Pulse Transformers 7490100110A

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-5710-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-5710-6-ND
Pulse Transformers 732-5710-6-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-5710-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-5710-1-ND
Pulse Transformers 732-5710-1-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-5710-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-5710-2-ND
Pulse Transformers 732-5710-2-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 485449 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
485449
LAN Ethernet Transformers 485449
Wurth Elektronik 7490100110A

Wurth Elektronik 7490100110A

Supplier's Site
Control Transformer - 110182506 - Radwell International
Willingboro, NJ, United States
Control Transformer
110182506
Control Transformer 110182506
(PRICE/TC) LAN TRANSFORMER, 10/100 BASE-T; TRANSFORMER TYPE:10/100 BASE-T; NO. OF PORTS:1 PORT; TRANSFORMER MOUNTING:SURFACE MOUNT; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) LAN TRANSFORMER, 10/100 BASE-T; TRANSFORMER TYPE:10/100 BASE-T; NO. OF PORTS:1 PORT; TRANSFORMER MOUNTING:SURFACE MOUNT; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
7490100110A
Audio Transformers / Signal Transformers 7490100110A
Audio Transformers / Signal Transformers WE-LAN SMT Transfrmr 100BT 1 Port

Audio Transformers / Signal Transformers WE-LAN SMT Transfrmr 100BT 1 Port

Buy Now Datasheet
Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik - 55X3961 - Newark, An Avnet Company
Chicago, IL, United States
Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik
55X3961
Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik 55X3961
LAN TRANSFORMER, 10/100 BASE-T; Transformer Type:10/100 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

LAN TRANSFORMER, 10/100 BASE-T; Transformer Type:10/100 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
7490100110A
Transformers - Pulse Transformers 7490100110A
TRANSFORMER LAN 10/100 SMD

TRANSFORMER LAN 10/100 SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Power Transformers Transformers Transformers Transformers
Product Number 732-5710-6-ND 485449 110182506 7490100110A 55X3961 7490100110A
Product Name Pulse Transformers LAN Ethernet Transformers Control Transformer Audio Transformers / Signal Transformers Lan Transformer, 10/100 Base-T; Transformer Type Wurth Elektronik Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data