Schneider Electric Transformer Control 150Va 120V-12/24V Square D By Schneider Electric 9070EO3D13

Description
TRANSFORMER CONTROL 150VA 120V-12/24V
Description
TRANSFORMER CONTROL 150VA 120V-12/24V

Suppliers

Company
Product
Description
Supplier Links
Transformer Control 150Va 120V-12/24V Square D By Schneider Electric - 81C6693 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 150Va 120V-12/24V Square D By Schneider Electric
81C6693
Transformer Control 150Va 120V-12/24V Square D By Schneider Electric 81C6693
TRANSFORMER CONTROL 150VA 120V-12/24V

TRANSFORMER CONTROL 150VA 120V-12/24V

Supplier's Site
Control Transformer - 57402758 - Radwell International
Willingboro, NJ, United States
Control Transformer
57402758
Control Transformer 57402758
TRANSFORMER CONTROL, 150VA 120V-12/24V. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CONTROL, 150VA 120V-12/24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 81C6693 57402758
Product Name Transformer Control 150Va 120V-12/24V Square D By Schneider Electric Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

CST2020 Series Current Sense Transformers - CST2020-300L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A2-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 80 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details