SIGNALING TRANSFORMER, 120V AC PRIMARY, 6V 10VA, 12V 15VA, OR 18V 15VA SECONDARIES.. FREE 2 YEAR RADWELL WARRANTY
Class 2 Transformer, 6, 12, 18 VAC Primary Voltage, 10, 15, 15 VA Power Rating
The Edwards 590 Series is UL Listed and offers an easy-to-install, low voltage power source for residential, commercial and industrial applications. All transformers are listed for 50/60 Hz operation and are supplied with a grounding wire and are suitable for installation in both plastic and metal boxes. Applications: 596 series ideal for standard doorbells and chimes; 592 series ideal for commercial and residential use; 589 and 599 series offer high power for long wire runs or for applications requiring greater power such as door openers. Ideal for large apartments and building elevators. 88 series for all large commercial and industrial signaling installations.
Class 2 signaling transformers low voltage.
| United Technologies Corporation | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers |
| Product Number | 596 | 25509504 | 70016602 |
| Product Name | Signaling Device Transformer | Transformer/Yoke PC Board Mount | Transformer, Signalling;Chassis;Pri:6, 12, 18V;10, 15VA;590 Series |
| Category | Signal | ||
| Mounting | Outlet Box/Surface | ||
| Standards | CSA; UL | CSA; UL | |
| Input Voltage | 120 volts | 120 volts |