CONTROL TRANSFORMER, INPUT VOLTAGE 480 VAC, OUTPUT VOLTAGE 120 VAC, 50 VA, ENCLOSURE STYLE: OPEN, EPOXY RESIN VARNISH FINISH. FREE 2 YEAR RADWELL WARRANTY
CHASSIS MOUNT TRANSFORMER, 50VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:50VA; Frequency Range:-; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | 57402466 | 17B2691 |
| Product Name | Control Transformer | Chassis Mount Transformer, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric |
| Input Voltage | 120 to 480 volts |