Schneider Electric Dry Transformer 5S1F

Description
TRANSFORMER, SINGLE PHASE, WALL MOUNT, ALUMINUM WINDING, INPUT VOLTAGE 240/480 VAC, OUTPUT VOLTAGE 120/240 VAC, 5 KVA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER, SINGLE PHASE, WALL MOUNT, ALUMINUM WINDING, INPUT VOLTAGE 240/480 VAC, OUTPUT VOLTAGE 120/240 VAC, 5 KVA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 57303186 - Radwell International
Willingboro, NJ, United States
Dry Transformer
57303186
Dry Transformer 57303186
TRANSFORMER, SINGLE PHASE, WALL MOUNT, ALUMINUM WINDING, INPUT VOLTAGE 240/480 VAC, OUTPUT VOLTAGE 120/240 VAC, 5 KVA. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, SINGLE PHASE, WALL MOUNT, ALUMINUM WINDING, INPUT VOLTAGE 240/480 VAC, OUTPUT VOLTAGE 120/240 VAC, 5 KVA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wall Mount Transformer, 240/480V, 5Kva; Wall Mount Transformer Type Square D By Schneider Electric - 27C1014 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Transformer, 240/480V, 5Kva; Wall Mount Transformer Type Square D By Schneider Electric
27C1014
Wall Mount Transformer, 240/480V, 5Kva; Wall Mount Transformer Type Square D By Schneider Electric 27C1014
WALL MOUNT TRANSFORMER, 240/480V, 5KVA; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:5kVA; Frequency Range:-; Product Range:

WALL MOUNT TRANSFORMER, 240/480V, 5KVA; Wall Mount Transformer Type:Encapsulated Dry Type Distribution; Secondary Voltages:120V, 240V; Power Rating:5kVA; Frequency Range:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57303186 27C1014
Product Name Dry Transformer Wall Mount Transformer, 240/480V, 5Kva; Wall Mount Transformer Type Square D By Schneider Electric
Input Voltage 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A4-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 150 VA
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-562 LPD8035V-562MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details