Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PLC-BSC-125DC/21

Description
RELAY BASE - TERMINAL BLOCK [WITHOUT RELAY], INPUT VOLTAGE [DC]: 125V, TERMINATION STYLE: SCREW | THREAD - M3, [LED] DISPLAY: 'STATUS', MOUNTING STYLE: DIN RAIL [NS 35/ 7 OR 5]. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY BASE - TERMINAL BLOCK [WITHOUT RELAY], INPUT VOLTAGE [DC]: 125V, TERMINATION STYLE: SCREW | THREAD - M3, [LED] DISPLAY: 'STATUS', MOUNTING STYLE: DIN RAIL [NS 35/ 7 OR 5]. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 70487869 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
70487869
Terminal Blk/Strip Wiring Dev 70487869
RELAY BASE - TERMINAL BLOCK [WITHOUT RELAY], INPUT VOLTAGE [DC]: 125V, TERMINATION STYLE: SCREW | THREAD - M3, [LED] DISPLAY: 'STATUS', MOUNTING STYLE: DIN RAIL [NS 35/ 7 OR 5]. FREE 2 YEAR RADWELL WARRANTY

RELAY BASE - TERMINAL BLOCK [WITHOUT RELAY], INPUT VOLTAGE [DC]: 125V, TERMINATION STYLE: SCREW | THREAD - M3, [LED] DISPLAY: 'STATUS', MOUNTING STYLE: DIN RAIL [NS 35/ 7 OR 5]. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 70487869
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15246 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.052 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers