PHOENIX CONTACT USA Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact PT 4

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact - 12AC1931 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact
12AC1931
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact 12AC1931
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 47533230 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
47533230
Terminal Blk/Strip Wiring Dev 47533230
TERMINAL BLOCK, FEED THROUGH, 32 AMP, 800 V, SINGLE LEVEL, CABLE CSA: 0.2..6 MM2, PUSH IN TERMINATION METHOD, COLOUR: GREY, 3211757. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH, 32 AMP, 800 V, SINGLE LEVEL, CABLE CSA: 0.2..6 MM2, PUSH IN TERMINATION METHOD, COLOUR: GREY, 3211757. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 12AC1931 47533230
Product Name Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details