Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PT 4 BN

Description
(1182209), FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BROWN. FREE 2 YEAR RADWELL WARRANTY
Description
(1182209), FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BROWN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 129909417 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
129909417
Terminal Blk/Strip Wiring Dev 129909417
(1182209), FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BROWN. FREE 2 YEAR RADWELL WARRANTY

(1182209), FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 129909417
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with Resistor - 2002-1411/1000-865 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers