Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PTI 2,5

Description
(3213968) ,TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(3213968) ,TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89636577 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89636577
Terminal Blk/Strip Wiring Dev 89636577
(3213968) ,TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(3213968) ,TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89636577
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers