Schneider Electric Terminal Blk/Strip Wiring Dev NSYTRV42SF5

Description
1 POLE, 500 VOLT, 6.3 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE FUSED TERMINAL BLOCK 3 CONTACTS, 26 TO 10 AWG COMPATIBILITY, 56-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
1 POLE, 500 VOLT, 6.3 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE FUSED TERMINAL BLOCK 3 CONTACTS, 26 TO 10 AWG COMPATIBILITY, 56-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 57582675 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57582675
Terminal Blk/Strip Wiring Dev 57582675
1 POLE, 500 VOLT, 6.3 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE FUSED TERMINAL BLOCK 3 CONTACTS, 26 TO 10 AWG COMPATIBILITY, 56-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY

1 POLE, 500 VOLT, 6.3 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE FUSED TERMINAL BLOCK 3 CONTACTS, 26 TO 10 AWG COMPATIBILITY, 56-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Schneider Electric - 06X3314 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Schneider Electric
06X3314
Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Schneider Electric 06X3314
TERMINAL BLOCK, FUSE, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 57582675 06X3314
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Fuse, 2 Position, 26-10Awg; No. Of Positions Schneider Electric
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.221 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details