Samtec Inc. Terminal Blk/Strip Wiring Dev MTMM-125-10-G-D-408

Description
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; PITCH SPACING:2MM; NO. OF CONTACTS:50CONTACTS; GENDER:HEADER; PRODUCT RANGE:MTMM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; PITCH SPACING:2MM; NO. OF CONTACTS:50CONTACTS; GENDER:HEADER; PRODUCT RANGE:MTMM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 108247470 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
108247470
Terminal Blk/Strip Wiring Dev 108247470
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; PITCH SPACING:2MM; NO. OF CONTACTS:50CONTACTS; GENDER:HEADER; PRODUCT RANGE:MTMM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; PITCH SPACING:2MM; NO. OF CONTACTS:50CONTACTS; GENDER:HEADER; PRODUCT RANGE:MTMM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 108247470
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details