PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev PT 4-TWIN

Description
(3211771) FEED-THROUGH TERMINAL BLOCK- PT 4-TWIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(3211771) FEED-THROUGH TERMINAL BLOCK- PT 4-TWIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 162617754 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
162617754
Terminal Blk/Strip Wiring Dev 162617754
(3211771) FEED-THROUGH TERMINAL BLOCK- PT 4-TWIN. FREE 2 YEAR RADWELL WARRANTY

(3211771) FEED-THROUGH TERMINAL BLOCK- PT 4-TWIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
PHOENIX CONTACT Panel Accessories PT 4-TWIN

PHOENIX CONTACT Panel Accessories PT 4-TWIN

Supplier's Site
Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact - 12AC1942 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact
12AC1942
Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact 12AC1942
TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:36A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:36A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 162617754 12AC1942
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data