PHOENIX CONTACT USA Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact PT 6 BU

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:52A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:52A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact - 12AC1946 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact
12AC1946
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact 12AC1946
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:52A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Push In; Rated Current:52A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 89586756 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89586756
Terminal Blk/Strip Wiring Dev 89586756
(3211819) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY

(3211819) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 12AC1946 89586756
Product Name Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 20 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 7840476 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details