PHOENIX CONTACT USA Dinrail Terminal Block, 2Way, 2Awg, Gry Rohs Compliant Phoenix Contact PTPOWER 35

Description
DINRAIL TERMINAL BLOCK, 2WAY, 2AWG, GRY ROHS COMPLIANT: YES
Description
DINRAIL TERMINAL BLOCK, 2WAY, 2AWG, GRY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dinrail Terminal Block, 2Way, 2Awg, Gry Rohs Compliant Phoenix Contact - 90AJ6677 - Newark, An Avnet Company
Chicago, IL, United States
Dinrail Terminal Block, 2Way, 2Awg, Gry Rohs Compliant Phoenix Contact
90AJ6677
Dinrail Terminal Block, 2Way, 2Awg, Gry Rohs Compliant Phoenix Contact 90AJ6677
DINRAIL TERMINAL BLOCK, 2WAY, 2AWG, GRY ROHS COMPLIANT: YES

DINRAIL TERMINAL BLOCK, 2WAY, 2AWG, GRY ROHS COMPLIANT: YES

Supplier's Site
Terminal Blk/Strip Wiring Dev - 83640395 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
83640395
Terminal Blk/Strip Wiring Dev 83640395
HIGH-CURRENT TERMINAL BLOCK, (3212064), 2 CONNECTIONS, 1 ROW, 125-AMP MAX, NOMINAL 1000 VOLTS, POWER TURN CONNECTION, MOUNTING TYPE: NS 35/15, GRAY, 690 VOLTS, HEIGHT NS 35/15: 77.3MM, HEIGHT NS 35/7,5: 69.8MM, WIDTH: 16MM, LENGTH: 91.6MM. FREE 2 YEAR RADWELL WARRANTY

HIGH-CURRENT TERMINAL BLOCK, (3212064), 2 CONNECTIONS, 1 ROW, 125-AMP MAX, NOMINAL 1000 VOLTS, POWER TURN CONNECTION, MOUNTING TYPE: NS 35/15, GRAY, 690 VOLTS, HEIGHT NS 35/15: 77.3MM, HEIGHT NS 35/7,5: 69.8MM, WIDTH: 16MM, LENGTH: 91.6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 90AJ6677 83640395
Product Name Dinrail Terminal Block, 2Way, 2Awg, Gry Rohs Compliant Phoenix Contact Terminal Blk/Strip Wiring Dev
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CTMXX9P8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details