Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PLC-BPT- 24DC/21

Description
RELAY BASE, 24 VDC, 10 MM STRIPPING LENGTH, LED DISPLAY, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, -40 TO +85 DEGREE C, (2900445). FREE 2 YEAR RADWELL WARRANTY
Description
RELAY BASE, 24 VDC, 10 MM STRIPPING LENGTH, LED DISPLAY, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, -40 TO +85 DEGREE C, (2900445). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 47522632 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
47522632
Terminal Blk/Strip Wiring Dev 47522632
RELAY BASE, 24 VDC, 10 MM STRIPPING LENGTH, LED DISPLAY, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, -40 TO +85 DEGREE C, (2900445). FREE 2 YEAR RADWELL WARRANTY

RELAY BASE, 24 VDC, 10 MM STRIPPING LENGTH, LED DISPLAY, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, -40 TO +85 DEGREE C, (2900445). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 47522632
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4127 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers