Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PTS 2,5-PE

Description
(3211867), GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
(3211867), GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89628776 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89628776
Terminal Blk/Strip Wiring Dev 89628776
(3211867), GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

(3211867), GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89628776
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details