Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PTRV 4 /RD

Description
(3270121),MARSHALLIN G PANEL, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 10 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(3270121),MARSHALLIN G PANEL, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 10 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89768281 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89768281
Terminal Blk/Strip Wiring Dev 89768281
(3270121),MARSHALLIN G PANEL, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 10 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(3270121),MARSHALLING PANEL, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 10 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89768281
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details