Multicomp, Inc. Terminal Blk/Strip Wiring Dev PA14

Description
TERMINAL BLOCK, EUROSTYLE, 14POS; CONNECTOR TYPE:EUROSTYLE TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:13.5MM; NO. OF CONTACTS:14; CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, EUROSTYLE, 14POS; CONNECTOR TYPE:EUROSTYLE TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:13.5MM; NO. OF CONTACTS:14; CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 24645175 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
24645175
Terminal Blk/Strip Wiring Dev 24645175
TERMINAL BLOCK, EUROSTYLE, 14POS; CONNECTOR TYPE:EUROSTYLE TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:13.5MM; NO. OF CONTACTS:14; CONTACT. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, EUROSTYLE, 14POS; CONNECTOR TYPE:EUROSTYLE TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:13.5MM; NO. OF CONTACTS:14; CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 24645175
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Specialized - 2946-2002-7211-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details