Schneider Electric DIN Rail Terminal Blocks NSYTRV44

Description
Schneider Electric NSYTRV44
Request a Quote Datasheet
Description
Schneider Electric NSYTRV44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2224020 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2224020
DIN Rail Terminal Blocks 2224020
Schneider Electric NSYTRV44

Schneider Electric NSYTRV44

Supplier's Site
Terminal Block, Din Rail, 4 Position, 26-10Awg; No. Of Positions Schneider Electric - 06X3316 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 26-10Awg; No. Of Positions Schneider Electric
06X3316
Terminal Block, Din Rail, 4 Position, 26-10Awg; No. Of Positions Schneider Electric 06X3316
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 57582726 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57582726
Terminal Blk/Strip Wiring Dev 57582726
SCREW TERMINAL, FEED THROUGH, 4 POINTS,. FREE 2 YEAR RADWELL WARRANTY

SCREW TERMINAL, FEED THROUGH, 4 POINTS,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2224020 06X3316 57582726
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 26-10Awg; No. Of Positions Schneider Electric Terminal Blk/Strip Wiring Dev
Approvals RoHS Compliant
North American 26 to 10 AWG
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - CIMXX9M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details