Schneider Electric Terminal Blk/Strip Wiring Dev NSYTRV22PE

Description
SCREW TERMINAL, GROUND, 2PTS, 2,5MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SCREW TERMINAL, GROUND, 2PTS, 2,5MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 57586544 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57586544
Terminal Blk/Strip Wiring Dev 57586544
SCREW TERMINAL, GROUND, 2PTS, 2,5MM. FREE 2 YEAR RADWELL WARRANTY

SCREW TERMINAL, GROUND, 2PTS, 2,5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
SCHNEIDER ELECTRIC Panel Accessories NSYTRV22PE

SCHNEIDER ELECTRIC Panel Accessories NSYTRV22PE

Supplier's Site
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Schneider Electric - 06X3308 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Schneider Electric
06X3308
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Schneider Electric 06X3308
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 57586544 06X3308
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Schneider Electric
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details