TERMINAL BLOCK, GROUND MODULAR, 2 CONNECTIONS, 1.31 W, 8 KV, 10-12 MM STRIPPING LENGTH, 20-10 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -5 TO +70 DEGREE C, (3211822). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 51261299 | 12AC1947 |
| Product Name | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact |
| Mounting Options | Terminal Strip |