(3210198) DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOMINAL CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, CROSS SECTION: 0.14 MM² - 4 MM², AWG: 26 - 12, LENGTH: 74 MM, WIDTH: 5.2 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 89722983 |
| Product Name | Terminal Blk/Strip Wiring Dev |