Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PTRVB 8-FI /BK

Description
POTENTIAL DISTRIBUTOR, OPTION TO SUPPLY UP TO 6 MM2, 250 V, 17.5 AMP, PUSH-IN CONNECTION, CROSS SECTION 0.14 MM2 - 2.5 MM2, AWG 14-26, GRAY WITH BLACK CONNECTION ELEMENTS, DIN RAIL MOUNT: NS35/7.5 / NS35/1, (3270160). FREE 2 YEAR RADWELL WARRANTY
Description
POTENTIAL DISTRIBUTOR, OPTION TO SUPPLY UP TO 6 MM2, 250 V, 17.5 AMP, PUSH-IN CONNECTION, CROSS SECTION 0.14 MM2 - 2.5 MM2, AWG 14-26, GRAY WITH BLACK CONNECTION ELEMENTS, DIN RAIL MOUNT: NS35/7.5 / NS35/1, (3270160). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89592089 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89592089
Terminal Blk/Strip Wiring Dev 89592089
POTENTIAL DISTRIBUTOR, OPTION TO SUPPLY UP TO 6 MM2, 250 V, 17.5 AMP, PUSH-IN CONNECTION, CROSS SECTION 0.14 MM2 - 2.5 MM2, AWG 14-26, GRAY WITH BLACK CONNECTION ELEMENTS, DIN RAIL MOUNT: NS35/7.5 / NS35/1, (3270160). FREE 2 YEAR RADWELL WARRANTY

POTENTIAL DISTRIBUTOR, OPTION TO SUPPLY UP TO 6 MM2, 250 V, 17.5 AMP, PUSH-IN CONNECTION, CROSS SECTION 0.14 MM2 - 2.5 MM2, AWG 14-26, GRAY WITH BLACK CONNECTION ELEMENTS, DIN RAIL MOUNT: NS35/7.5 / NS35/1, (3270160). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89592089
Product Name Terminal Blk/Strip Wiring Dev
Current Rating 17.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OTB-910-ML-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details