Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PTME 6

Description
(3212170) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM 2, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(3212170) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM 2, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89750414 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89750414
Terminal Blk/Strip Wiring Dev 89750414
(3212170) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM 2, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(3212170) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM 2, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89750414
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers