Automationdirect.com Selector Switch GCX1243-120

Description
SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 22664852 - Radwell International
Willingboro, NJ, United States
Selector Switch
22664852
Selector Switch 22664852
SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22MM BARREL SIZE, 2-POSITION, SPRING RETURN FROM RIGHT, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, METAL BASE, METAL BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 22664852
Product Name Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C32-2255 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Specs
Actuator Type Keylock
View Details