Eaton Corporation Non Illuminated Selector Switch Operator E22VF1

Description
LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW 2 CAM CODE E22 MODEL
Datasheet
Description
LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW 2 CAM CODE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E22VF1 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E22VF1
Non Illuminated Selector Switch Operator E22VF1
LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW 2 CAM CODE E22 MODEL
  • LEVER TYPE
  • 22.5 MM SIZE
  • BLACK COLOR
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • 2 POSITION(S)
  • CHROME PLATED BRASS BEZEL MATERIAL
  • CENTER-RIGHT 45 DEG THROW
  • 2 CAM CODE
  • E22 MODEL
Supplier's Site Datasheet
Selector Switch - 419062 - Radwell International
Willingboro, NJ, United States
Selector Switch
419062
Selector Switch 419062
SELECTOR SWITCH LVR 2P 45 CRBZ C2 BK. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH LVR 2P 45 CRBZ C2 BK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number E22VF1 419062
Product Name Non Illuminated Selector Switch Operator Selector Switch
Base Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KR10H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE100R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 1734-35-314-131-S-901-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details