Automationdirect.com Selector Switch GCX3263-24

Description
SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, PLASTIC BASE, PLASTIC BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, PLASTIC BASE, PLASTIC BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 22665149 - Radwell International
Willingboro, NJ, United States
Selector Switch
22665149
Selector Switch 22665149
SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, PLASTIC BASE, PLASTIC BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, MAINTAINED, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, PLASTIC BASE, PLASTIC BEZEL, YELLOW, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 24 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 22665149
Product Name Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.4006-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
H program - HWS - HWT Selector switch - HWS21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Keylock Switches - 1437597-7 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details