Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
SWITCH, ROTARY, DP11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 02-11 POS/2 P/2 DECK
SWITCH, ROTARY, DP11T, 1.5 AMP, 115 VOLT, NO. OF SWITCH POSITIONS:11 POSITION, NO. OF POLES:2 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:500MA, CONTACT VOLTAGE AC MAX:115 VOLT, PRODUCT RANGE:D4 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1098-ND | 06M4662 | D4G0211N | 18896355 | 70152346 |
| Product Name | Rotary Switches | Switch, Rotary, Dp11T, 1.5A, 115V; No. Of Switch Positions Electroswitch | Rotary Switches | Rotary Switch | Switch, Rotary, D4G SERIES, 2 POLES, 02-11 PositionS, 2 SECTIONS. |
| Actuator Type | Knobbed Shaft | ||||
| Current Rating | 1.5 amps | 0.5 amps | 1.5 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | |||
| Number of Decks | 2 | ||||
| Poles per Deck | 1 | 2 |