Eaton Corporation Non Illuminated Selector Switch E22KF4B

Description
KEY REMOVE CENTER TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW 2 CAM CODE MAKE AND EMERGENCY INTERRUPTING CAPACITY 120 VAC 60 AMPERE, 240 VAC 30 AMPERE, 480 VAC 15 AMPERE, 600 VAC 12 AMPERE, 125 VDC 0.55 AMPERE, 250 VDC 0.27 AMPERE, 440/600 VDC 0.1 AMPERE E22 MODEL
Datasheet
Description
KEY REMOVE CENTER TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW 2 CAM CODE MAKE AND EMERGENCY INTERRUPTING CAPACITY 120 VAC 60 AMPERE, 240 VAC 30 AMPERE, 480 VAC 15 AMPERE, 600 VAC 12 AMPERE, 125 VDC 0.55 AMPERE, 250 VDC 0.27 AMPERE, 440/600 VDC 0.1 AMPERE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - E22KF4B - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch
E22KF4B
Non Illuminated Selector Switch E22KF4B
KEY REMOVE CENTER TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW 2 CAM CODE MAKE AND EMERGENCY INTERRUPTING CAPACITY 120 VAC 60 AMPERE, 240 VAC 30 AMPERE, 480 VAC 15 AMPERE, 600 VAC 12 AMPERE, 125 VDC 0.55 AMPERE, 250 VDC 0.27 AMPERE, 440/600 VDC 0.1 AMPERE E22 MODEL
  • KEY REMOVE CENTER TYPE
  • 22.5 MM SIZE
  • 1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
  • UL 508, CSA, CE, MTTA, LLOYDS APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • 2 POSITION(S)
  • CHROME PLATED BRASS BEZEL MATERIAL
  • CENTER-RIGHT 45 DEG THROW
  • 2 CAM CODE
  • MAKE AND EMERGENCY INTERRUPTING CAPACITY 120 VAC 60 AMPERE, 240 VAC 30 AMPERE, 480 VAC 15 AMPERE, 600 VAC 12 AMPERE, 125 VDC 0.55 AMPERE, 250 VDC 0.27 AMPERE, 440/600 VDC 0.1 AMPERE
  • E22 MODEL
Supplier's Site Datasheet
Selector Switch - 5364955 - Radwell International
Willingboro, NJ, United States
Selector Switch
5364955
Selector Switch 5364955
SELECTOR SWITCH, KEY OPERATED, 2P, CHROME. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, KEY OPERATED, 2P, CHROME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
CUTLER HAMMER Pilot Devices E22KF4B

CUTLER HAMMER Pilot Devices E22KF4B

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number E22KF4B 5364955
Product Name Non Illuminated Selector Switch Selector Switch
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 8650155 - RS Components, Ltd.
Specs
AC Voltage Rating 250 volts
Positions per Pole 2
Dimensions 15.2 (dia.) x 25.8mm
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 450-35-511-130-R-A-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 1881158 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details