Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO26-3F

Description
STANDARD KNOB TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BARREL TYPE SHORT
Datasheet
Description
STANDARD KNOB TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO26-3F - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO26-3F
Explosionproof Non Illuminated Selector Switch GO26-3F
STANDARD KNOB TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY/MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BARREL TYPE SHORT
  • STANDARD KNOB TYPE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MOMENTARY/MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • BARREL TYPE SHORT
Supplier's Site Datasheet
Selector Switch - 59542112 - Radwell International
Willingboro, NJ, United States
Selector Switch
59542112
Selector Switch 59542112
POS SHT SS SPRNG 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY

POS SHT SS SPRNG 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Radwell International
Product Category Rotary Switches Rotary Switches
Product Number GO26-3F 59542112
Product Name Explosionproof Non Illuminated Selector Switch Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE31SJSJSJSJ - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details