Vishay Precision Group Selector Switch DG418DY-E3

Description
ANALOG SWITCH, SINGLE, SPST, SOIC-8; NO. OF CHANNELS:1CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:35OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOG SWITCH CASE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG SWITCH, SINGLE, SPST, SOIC-8; NO. OF CHANNELS:1CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:35OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOG SWITCH CASE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 22271044 - Radwell International
Willingboro, NJ, United States
Selector Switch
22271044
Selector Switch 22271044
ANALOG SWITCH, SINGLE, SPST, SOIC-8; NO. OF CHANNELS:1CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:35OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOG SWITCH CASE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG SWITCH, SINGLE, SPST, SOIC-8; NO. OF CHANNELS:1CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:35OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOG SWITCH CASE:NSOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 22271044
Product Name Selector Switch
Construction Single
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details