Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Rotary Switches 02-12POS/1P/1SECTION
Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The D4 Series switch is the most economical and versatile switch in our open frame rotary line.
SWITCH, ROTARY, SP12T, 1.5A, 115V, NO. OF SWITCH POSITIONS 12 POSITION, NO. OF POLES 1 POLE, ANGLE OF THROW 30 , CONTACT CURRENT AC MAX 500MA, CONTACT VOLTAGE AC MAX 115V, PRODUCT RANGE D4 SERIES, ILLUMINATION NON ILLUMINATED , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROTARY, SP12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1087-ND | D4C0112N | 70152441 | 18869322 | 06M4635 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, D4C SERIES, 1 POLE, 02-12 PositionS, 1 SECTION. | Rotary Switch | Switch, Rotary, Sp12T, 1.5A, 115V; No. Of Switch Positions Electroswitch |
| Actuator Type | Knobbed Shaft | ||||
| Current Rating | 1.5 amps | 1.5 amps | 0.5 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | |||
| Number of Decks | 1 | ||||
| Poles per Deck | 1 | 1 |