Automationdirect.com Selector Switch GCX1285-120

Description
SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, METAL BASE, METAL BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, METAL BASE, METAL BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 22661138 - Radwell International
Willingboro, NJ, United States
Selector Switch
22661138
Selector Switch 22661138
SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, METAL BASE, METAL BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22MM BARREL SIZE, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATED, 2 N.O./ 2 N.C. CONTACTS, METAL BASE, METAL BEZEL, CLEAR, KNOB, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 22661138
Product Name Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-224-131-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
H program - HWS - HWT Selector switch - HWTS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers