Eaton Corporation Non Illuminated Selector Switch Operator E34KHB3

Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KHB3 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KHB3
Non Illuminated Selector Switch Operator E34KHB3
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
  • KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE
  • 30.5 MM SIZE
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet
Selector Switch - 5393701 - Radwell International
Willingboro, NJ, United States
Selector Switch
5393701
Selector Switch 5393701
KEYED SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

KEYED SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number E34KHB3 5393701
Product Name Non Illuminated Selector Switch Operator Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 450-35-413-130-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers