Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
SWITCH, ROTARY, 4P5T, 1.5A, 115V; NO. OF SWITCH POSITIONS:5 POSITION; NO. OF POLES:4 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:500MA; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:D4 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Rotary Switches 02-05 POS/4 P/2 DECK
SWITCH, ROTARY, 4P5T, 1.5A, 115V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1101-ND | 70152347 | 11016026 | D4G0405N | 06M4668 |
| Product Name | Rotary Switches | Switch, Rotary, D4G SERIES, 4 POLES, 02-05 PositionS, 2 SECTIONS. | Rotary Switch | Rotary Switches | Switch, Rotary, 4P5T, 1.5A, 115V; No. Of Switch Positions Electroswitch |
| Actuator Type | Knobbed Shaft | ||||
| Current Rating | 1.5 amps | 1.5 amps | 0.5 amps | ||
| Angle of Throw | 30 degrees | 30 degrees | |||
| Number of Decks | 2 | ||||
| Poles per Deck | 2 | 4 |