Eaton Corporation Non Illuminated Selector Switch Operator E34KJB4

Description
KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KJB4 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KJB4
Non Illuminated Selector Switch Operator E34KJB4
KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
  • KEY REMOVE CENTER TYPE
  • 30.5 MM SIZE
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 2 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet
Selector Switch - 5393772 - Radwell International
Willingboro, NJ, United States
Selector Switch
5393772
Selector Switch 5393772
KEYED SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

KEYED SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number E34KJB4 5393772
Product Name Non Illuminated Selector Switch Operator Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
High Security Keylock - CKL12AFW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers