Eaton Corporation Illuminated Selector Switch Operator E34VHB024

Description
ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F E34 MODEL
Datasheet
Description
ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Selector Switch Operator - E34VHB024 - Eaton Corporation
Cleveland, OH, USA
Illuminated Selector Switch Operator
E34VHB024
Illuminated Selector Switch Operator E34VHB024
ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F E34 MODEL
  • ROUND, KNOB LEVER TYPE
  • 30.5 MM SIZE
  • KNOB NOT INCLUDED COLOR
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 3 POSITION(S)
  • 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • E34 MODEL
Supplier's Site Datasheet
Selector Switch - 5378948 - Radwell International
Willingboro, NJ, United States
Selector Switch
5378948
Selector Switch 5378948
SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number E34VHB024 5378948
Product Name Illuminated Selector Switch Operator Selector Switch
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-190-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
CHANGE OVER 1-2 1P - 194L-E12-2251 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details