Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL53C3

Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW BARREL TYPE EXTENDED G MODEL
Datasheet
Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW BARREL TYPE EXTENDED G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL53C3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL53C3
Explosionproof Non Illuminated Selector Switch GOL53C3
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW BARREL TYPE EXTENDED G MODEL
  • KNOB TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM BEZEL MATERIAL
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-CENTER-RIGHT THROW
  • BARREL TYPE EXTENDED
  • G MODEL
Supplier's Site Datasheet
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
KILLARK Pilot Devices GOL53C3

KILLARK Pilot Devices GOL53C3

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Radwell International
Product Category Rotary Switches Rotary Switches
Product Number GOL53C3
Product Name Explosionproof Non Illuminated Selector Switch Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 1245260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 180 degrees
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MRKSE10FE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details