Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO5-2A3F N34

Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-RIGHT THROW BARREL TYPE LONG G MODEL
Datasheet
Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-RIGHT THROW BARREL TYPE LONG G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO5-2A3F N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO5-2A3F N34
Explosionproof Non Illuminated Selector Switch GO5-2A3F N34
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-RIGHT THROW BARREL TYPE LONG G MODEL
  • KNOB TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • ALUMINUM BEZEL MATERIAL
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-RIGHT THROW
  • BARREL TYPE LONG
  • G MODEL
Supplier's Site Datasheet
Selector Switch - 35476797 - Radwell International
Willingboro, NJ, United States
Selector Switch
35476797
Selector Switch 35476797
SELECTOR SWITCH, EXP PRF,10AMP, 2POS, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, EXP PRF,10AMP, 2POS, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Radwell International
Product Category Rotary Switches Rotary Switches
Product Number GO5-2A3F N34 35476797
Product Name Explosionproof Non Illuminated Selector Switch Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details
Trapped Key Interlock - 440T-MRKSE10AG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details