ElectroSwitch Corp. Switch, Rotary, Dp17T, 2.25A, 115V; No. Of Switch Positions Electroswitch D8G0217N

Description
SWITCH, ROTARY, DP17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DP17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dp17T, 2.25A, 115V; No. Of Switch Positions Electroswitch - 06M4690 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp17T, 2.25A, 115V; No. Of Switch Positions Electroswitch
06M4690
Switch, Rotary, Dp17T, 2.25A, 115V; No. Of Switch Positions Electroswitch 06M4690
SWITCH, ROTARY, DP17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP17T, 2.25A, 115V; No. of Switch Positions:17 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:D8 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D8G0217N
Rotary Switches D8G0217N
Rotary Switches 2-17 POS/2 P/2 DECK

Rotary Switches 2-17 POS/2 P/2 DECK

Buy Now Datasheet
Rotary Switch - 18876071 - Radwell International
Willingboro, NJ, United States
Rotary Switch
18876071
Rotary Switch 18876071
SWITCH, ROTARY, DP17T, 2.25 AMP, 115 VOLT, NO. OF SWITCH POSITIONS:17 POSITION, NO. OF POLES:2 POLE, ANGLE OF THROW:20, CONTACT CURRENT AC MAX:1 AMP, CONTACT VOLTAGE AC MAX:115 VOLT, PRODUCT RANGE:D8 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

SWITCH, ROTARY, DP17T, 2.25 AMP, 115 VOLT, NO. OF SWITCH POSITIONS:17 POSITION, NO. OF POLES:2 POLE, ANGLE OF THROW:20, CONTACT CURRENT AC MAX:1 AMP, CONTACT VOLTAGE AC MAX:115 VOLT, PRODUCT RANGE:D8 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Miniature INDEX ASSEMBLIES,NON-SHORTING,2 POLES, 2-17 POS, 2 SECTIONS - 70152462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature INDEX ASSEMBLIES,NON-SHORTING,2 POLES, 2-17 POS, 2 SECTIONS
70152462
Switch, Miniature INDEX ASSEMBLIES,NON-SHORTING,2 POLES, 2-17 POS, 2 SECTIONS 70152462
Switch, Solder Lug Termination Number of poles 2 Glass epoxy insulation material The D8 Series switches are heavy duty, 18 position, 20° index, and glass epoxy insulation.Positive indexing is provided by a dual-ball, hill and valley index assembly.

Switch, Solder Lug Termination

  • Number of poles 2
  • Glass epoxy insulation material
    The D8 Series switches are heavy duty, 18 position, 20° index, and glass epoxy insulation.Positive indexing is provided by a dual-ball, hill and valley index assembly.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 06M4690 D8G0217N 18876071 70152462
Product Name Switch, Rotary, Dp17T, 2.25A, 115V; No. Of Switch Positions Electroswitch Rotary Switches Rotary Switch Switch, Miniature INDEX ASSEMBLIES,NON-SHORTING,2 POLES, 2-17 POS, 2 SECTIONS
Current Rating 1.0 amps 2.2 amps
AC Voltage Rating 115 volts 115 volts
Angle of Throw 20 degrees
Number of Poles 2 poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Trapped Key Interlock - 440T-MRKSE10CG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers