Automationdirect.com Selector Switch GCX3420

Description
SELECTOR SWITCH, GCX SERIES, 22 MM BARREL, 30 MM OPERATOR SIZE, 2-POSITION, MAINTAINED, KEY REMOVABLE IN ALL POSITIONS, (1) N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, ROUND. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, GCX SERIES, 22 MM BARREL, 30 MM OPERATOR SIZE, 2-POSITION, MAINTAINED, KEY REMOVABLE IN ALL POSITIONS, (1) N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, ROUND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 22665233 - Radwell International
Willingboro, NJ, United States
Selector Switch
22665233
Selector Switch 22665233
SELECTOR SWITCH, GCX SERIES, 22 MM BARREL, 30 MM OPERATOR SIZE, 2-POSITION, MAINTAINED, KEY REMOVABLE IN ALL POSITIONS, (1) N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, ROUND. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, GCX SERIES, 22 MM BARREL, 30 MM OPERATOR SIZE, 2-POSITION, MAINTAINED, KEY REMOVABLE IN ALL POSITIONS, (1) N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, ROUND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
PLC DIRECT Pilot Devices GCX3420

PLC DIRECT Pilot Devices GCX3420

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 22665233
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWS32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Half-Inch Diameter Process Sealed Rotary - MRA206-BA - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
5 suppliers
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details