E-Switch, Inc. Selector Switch GS4.70F130QP

Description
TACTILE SWITCH, 0.05A, 50VDC, TH; PRODUCT RANGE:GS SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:ROUND BUTTON; ACTUATING FORCE:130GF; CONTACT RATING:50MA AT 50VDC; IP RATING:-. FREE 2 YEAR RADWELL WARRANTY
Description
TACTILE SWITCH, 0.05A, 50VDC, TH; PRODUCT RANGE:GS SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:ROUND BUTTON; ACTUATING FORCE:130GF; CONTACT RATING:50MA AT 50VDC; IP RATING:-. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 108764012 - Radwell International
Willingboro, NJ, United States
Selector Switch
108764012
Selector Switch 108764012
TACTILE SWITCH, 0.05A, 50VDC, TH; PRODUCT RANGE:GS SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:ROUND BUTTON; ACTUATING FORCE:130GF; CONTACT RATING:50MA AT 50VDC; IP RATING:-. FREE 2 YEAR RADWELL WARRANTY

TACTILE SWITCH, 0.05A, 50VDC, TH; PRODUCT RANGE:GS SERIES; ACTUATOR ORIENTATION:TOP ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:ROUND BUTTON; ACTUATING FORCE:130GF; CONTACT RATING:50MA AT 50VDC; IP RATING:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 108764012
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C40-3754 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers