ABB AB Selector Switch G1M3SS1-10B00

Description
SELECTOR SWITCH, 22MM, 3POSITION, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, 22MM, 3POSITION, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 70146946 - Radwell International
Willingboro, NJ, United States
Selector Switch
70146946
Selector Switch 70146946
SELECTOR SWITCH, 22MM, 3POSITION, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 22MM, 3POSITION, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 70146946
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-10 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
High Security Keylock - CKL13EFW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
7 suppliers
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details