Rotary Switches 2-17 POS/1 P/1 DECK
SWITCH, ROTARY, SP17T, 11A, 115V; NO. OF SWITCH POSITIONS:17 POSITION; NO. OF POLES:1 POLE; ANGLE OF THROW:20; CONTACT CURRENT AC MAX:9A; CONTACT VOLTAGE AC MAX:115V; PRODUCT RANGE:E4 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROTARY, SP17T, 11A, 115V; No. of Switch Positions:17 Position; No. of Poles:1 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | E4C0117N | 66643633 | 06M4703 |
| Product Name | Rotary Switches | Rotary Switch | Switch, Rotary, Sp17T, 11A, 115V; No. Of Switch Positions Electroswitch |
| Current Rating | 9.0 amps |